NorComp D-Sub Connector Assemblies 172-E09-203R021

Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 3109FEA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
3109FEA-ND
D-Sub Connector Assemblies 3109FEA-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Connectors - 172-E09-203R021 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors

Connectors

Buy Now
D Sub Connector, Receptacle, 9Pos; Gender Norcomp - 40Y4754 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 9Pos; Gender Norcomp
40Y4754
D Sub Connector, Receptacle, 9Pos; Gender Norcomp 40Y4754
D SUB CONNECTOR, RECEPTACLE, 9POS; Gender:Receptacle; Product Range:172-E M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 9POS; Gender:Receptacle; Product Range:172-E M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3109FEA-ND 172-E09-203R021 40Y4754
Product Name D-Sub Connector Assemblies Connectors D Sub Connector, Receptacle, 9Pos; Gender Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers