9 Position D-Sub Receptacle, Female Sockets Connector
9 Pos D-Sub Receptacle, Female, Solder, Panel Mount, 5A Product overview: 172-E09-213R021 from NorComp is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-172-E09-213R021 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1350956-172-E09-213R
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: 172-E, M Series
Number of Positions: 9
Color: White
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Form: Machined
Contact Material: Brass
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 80
Flange Feature: Board Side (4-40)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polyamide (PA6T) , Nylon 6T
Shell Size, Connector Layout: 1 (DE, E)
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -50°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: NorComp Inc.
Base Product Number: 172-E09
D SUB CONNECTOR, RECEPTACLE, 9POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172-E M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole MountRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3509FEA-ND | 439-172-E09-213R021 | 1350956-172-E09-213R021 | 40Y4758 |
| Product Name | D-Sub Connector Assemblies | 5A Electronic Connector | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies | D Sub Connector, Receptacle, 9Pos; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | |||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | ||
| Mounting | Panel Mount, Through Hole | Panel Mount, Through Hole | Through Hole MountRoHS Compliant: Yes | |
| Current Rating | 5.0 amps | 5.0 amps | 5.0 amps |