Molex D-Sub, D-Shaped Connector Backshells, Hoods 1727040096

Description
9 Position Two Piece Backshell Connector Silver 180° Shielded
Request a Quote Datasheet
Description
9 Position Two Piece Backshell Connector Silver 180° Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Backshells, Hoods - WM12503-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
WM12503-ND
D-Sub, D-Shaped Connector Backshells, Hoods WM12503-ND
9 Position Two Piece Backshell Connector Silver 180° Shielded

9 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods - 1350493-1727040096 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
1350493-1727040096
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods 1350493-1727040096
Win Source Part Number: 1350493-1727040096 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Series: FMK, FCT 172704 Number of Positions: 9 Color: Silver Features: Mating Screws 4-40 Package: Bulk Cable Type: Round Shielding: Shielded Accessory Type: Two Piece Backshell Standard Package: 100 Material: Zinc Die Cast Plating: Nickel Cable Exit: 180° Hardware: Assembly Hardware, Cable Clamp, Strain Relief ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: Molex Base Product Number: 172704 RoHS Status: Not applicable

Win Source Part Number: 1350493-1727040096
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Series: FMK, FCT 172704
Number of Positions: 9
Color: Silver
Features: Mating Screws 4-40
Package: Bulk
Cable Type: Round
Shielding: Shielded
Accessory Type: Two Piece Backshell
Standard Package: 100
Material: Zinc Die Cast
Plating: Nickel
Cable Exit: 180°
Hardware: Assembly Hardware, Cable Clamp, Strain Relief
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: Molex
Base Product Number: 172704
RoHS Status: Not applicable

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
355-1727040096
Electronic Connector 355-1727040096
Metal Hood 180° 1 Shell Size Product overview: 1727040096 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-1727040096 can be used for catalog matching and distributor lookup.

Metal Hood 180° 1 Shell Size Product overview: 1727040096 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-1727040096 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - 1727040096 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Backshells, Hoods
1727040096
D-Sub, D-Shaped Connector Backshells, Hoods 1727040096
CONN BACKSHELL 9POS 180DEG SHLD

CONN BACKSHELL 9POS 180DEG SHLD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM12503-ND 1350493-1727040096 355-1727040096 1727040096
Product Name D-Sub, D-Shaped Connector Backshells, Hoods Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Electronic Connector D-Sub, D-Shaped Connector Backshells, Hoods
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 137963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details