9 Position D-Sub Plug, Male Pins Connector
Win Source Part Number: 1342294-172-E09-103R
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: 172-E, M Series
Number of Positions: 9
Color: White
Features: Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Form: Machined
Wire Gauge: 20-26 AWG
Contact Material: Brass
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 80
Flange Feature: Mating Side (4-40)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polybutylene Terephthalate (PBT)
Shell Size, Connector Layout: 1 (DE, E)
Mounting Type: Panel Mount
Temperature Range - Operating: -50°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: NorComp Inc.
Base Product Number: 172-E09
D SUB CONNECTOR, PLUG, 9POS; Gender:Plug; Product Range:172-E M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 172-E09-103R031 | 4109MEA-ND | 1342294-172-E09-103R031 | 40Y4741 |
| Product Name | Connectors | D-Sub Connector Assemblies | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies | D Sub Connector, Plug, 9Pos; Gender Norcomp |
| Connector Type | D-Sub Connector | D-Sub Connector | ||
| Mounting | Panel Mount | Panel Mount | ||
| Current Rating | 5.0 amps | 5.0 amps |