Molex Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies 1727040013

Description
Manufacturer: Molex Category: Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies Series: 172704 Number of Positions: 13 (10 + 3 Coax or Power) Connector Type: Plug, Male Pins Contact Type: Signal and Coax or Power (Not Included) Termination: Solder Cup Package: Bulk Shell Size, Connector Layout: 3 (DB, B) - 13C3, 13W3 Mounting Type: Panel Mount Alternative Parts (Cross-Reference): Cross Product Status: Active Connector Style: D-Sub, Combo
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies Series: 172704 Number of Positions: 13 (10 + 3 Coax or Power) Connector Type: Plug, Male Pins Contact Type: Signal and Coax or Power (Not Included) Termination: Solder Cup Package: Bulk Shell Size, Connector Layout: 3 (DB, B) - 13C3, 13W3 Mounting Type: Panel Mount Alternative Parts (Cross-Reference): Cross Product Status: Active Connector Style: D-Sub, Combo
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies
Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies
Manufacturer: Molex Category: Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies Series: 172704 Number of Positions: 13 (10 + 3 Coax or Power) Connector Type: Plug, Male Pins Contact Type: Signal and Coax or Power (Not Included) Termination: Solder Cup Package: Bulk Shell Size, Connector Layout: 3 (DB, B) - 13C3, 13W3 Mounting Type: Panel Mount Alternative Parts (Cross-Reference): Cross Product Status: Active Connector Style: D-Sub, Combo

Manufacturer: Molex
Category: Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies
Series: 172704
Number of Positions: 13 (10 + 3 Coax or Power)
Connector Type: Plug, Male Pins
Contact Type: Signal and Coax or Power (Not Included)
Termination: Solder Cup
Package: Bulk
Shell Size, Connector Layout: 3 (DB, B) - 13C3, 13W3
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: D-Sub, Combo

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
439-1727040013
Electronic Connector 439-1727040013
CONN D-SUB PLUG 13P PNL MNT Product overview: 1727040013 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1727040013 can be used for catalog matching and distributor lookup.

CONN D-SUB PLUG 13P PNL MNT Product overview: 1727040013 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1727040013 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - WM12464-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
WM12464-ND
D-Sub Connector Assemblies WM12464-ND
13 (10 + 3 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector

13 (10 + 3 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 439-1727040013 WM12464-ND
Product Name Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies Electronic Connector D-Sub Connector Assemblies
Termination Solder Cup Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Connector-SET - EAHT-AE-3D-40 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details