Molex D-Sub Connector Assemblies 1727040068

Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 900-1727040068-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
900-1727040068-ND
D-Sub Connector Assemblies 900-1727040068-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connectors - 8126179 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
8126179
D Sub Connectors 8126179
IDC D-Sub Socket 25 Way

IDC D-Sub Socket 25 Way

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors
Product Number 900-1727040068-ND 8126179
Product Name D-Sub Connector Assemblies D Sub Connectors
Connector Type D-Sub Connector D-Sub Connector
Mounting Free Hanging (In-Line) Cable mount
Current Rating 1.5 amps
Contact Size (AWG) 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5777 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details