9 Position D-Sub Plug, Male Pins Connector
D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:NORCOMP - 172 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes
D Sub Connector, NORCOMP - 172 Series, DE, Plug, 9, Steel, Through Hole RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1509MNEA-ND | 40Y4743 | 07W6400 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Plug, 9Pos; No. Of Contacts Norcomp | D Sub Connector, Norcomp - 172 Series, De, Plug, 9, Steel, Through Hole Rohs Compliant Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole | ||
| Current Rating | 5.0 amps |