9 Position D-Sub Plug, Male Pins Connector
D SUB CONNECTOR, PLUG, 9POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:172-E M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3509MEA-ND | 172-E09-113R021 | 40Y4745 |
| Product Name | D-Sub Connector Assemblies | Connectors | D Sub Connector, Plug, 9Pos; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount | |
| Current Rating | 5.0 amps |