NorComp D-Sub Connector Assemblies 172-E09-203R001

Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1109FEA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1109FEA-ND
D-Sub Connector Assemblies 1109FEA-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Receptacle, 9Pos; Gender Norcomp - 40Y4752 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 9Pos; Gender Norcomp
40Y4752
D Sub Connector, Receptacle, 9Pos; Gender Norcomp 40Y4752
D SUB CONNECTOR, RECEPTACLE, 9POS; Gender:Receptacle; Product Range:172-E M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 9POS; Gender:Receptacle; Product Range:172-E M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Standard D Sub Connector, Norcomp - 172 Series, De, Receptacle, 9, Steel Body, Solder Rohs Compliant Norcomp - 07W7564 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Connector, Norcomp - 172 Series, De, Receptacle, 9, Steel Body, Solder Rohs Compliant Norcomp
07W7564
Standard D Sub Connector, Norcomp - 172 Series, De, Receptacle, 9, Steel Body, Solder Rohs Compliant Norcomp 07W7564
Standard D Sub Connector, NORCOMP - 172 Series, DE, Receptacle, 9, Steel Body, Solder RoHS Compliant: Yes

Standard D Sub Connector, NORCOMP - 172 Series, DE, Receptacle, 9, Steel Body, Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1109FEA-ND 40Y4752 07W7564
Product Name D-Sub Connector Assemblies D Sub Connector, Receptacle, 9Pos; Gender Norcomp Standard D Sub Connector, Norcomp - 172 Series, De, Receptacle, 9, Steel Body, Solder Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details