NorComp D-Sub Connector Assemblies 172-E09-213R031

Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 4509FEA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4509FEA-ND
D-Sub Connector Assemblies 4509FEA-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Receptacle, 9Pos; Gender Norcomp - 40Y4759 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 9Pos; Gender Norcomp
40Y4759
D Sub Connector, Receptacle, 9Pos; Gender Norcomp 40Y4759
D SUB CONNECTOR, RECEPTACLE, 9POS; Gender:Receptacle; Product Range:172-E M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Through Hole; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 9POS; Gender:Receptacle; Product Range:172-E M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Through Hole; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 4509FEA-ND 40Y4759
Product Name D-Sub Connector Assemblies D Sub Connector, Receptacle, 9Pos; Gender Norcomp
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Panel Mount, Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Sockets - 1731112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Surface mount
View Details
Turret Connectors - 36-1593-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A54200-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details