TE Connectivity Connector Hardware, Mounts, Locks & Retainers 172617-1

Description
Body Features Primary Product Material : Carbon Steel Dimensions Product Length : 12.7 MM  [.5 INCH ] Thread Length : 7.92 MM  [.312 INCH ] Mechanical Attachment Thread Size : 4-40 UNC-2B (Female), 4-40 UNC-2A (Male) Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Carbon Steel Dimensions Product Length : 12.7 MM  [.5 INCH ] Thread Length : 7.92 MM  [.312 INCH ] Mechanical Attachment Thread Size : 4-40 UNC-2B (Female), 4-40 UNC-2A (Male) Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 172617-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
172617-1
Connector Hardware, Mounts, Locks & Retainers 172617-1
Body Features Primary Product Material : Carbon Steel Dimensions Product Length : 12.7 MM  [.5 INCH ] Thread Length : 7.92 MM  [.312 INCH ] Mechanical Attachment Thread Size : 4-40 UNC-2B (Female), 4-40 UNC-2A (Male) Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Carbon Steel

Dimensions


  • Product Length : 12.7 MM  [.5 INCH ]
  • Thread Length : 7.92 MM  [.312 INCH ]

Mechanical Attachment


  • Thread Size : 4-40 UNC-2B (Female), 4-40 UNC-2A (Male)

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 172617-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
172617-1
D-Sub Connectors 172617-1
AMPLIMITE FEMALE SCREW KIT

AMPLIMITE FEMALE SCREW KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
172617-1
D-Sub Connectors 172617-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Jackscrews - 172617-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
172617-1-ND
D-Sub, D-Shaped Connector Jackscrews 172617-1-ND
Jackscrew Socket For AMPLIMITE Series HD

Jackscrew Socket For AMPLIMITE Series HD

Buy Now Datasheet
Amplimite Female Screw Kit Rohs Compliant Amp - Te Connectivity - 11H8975 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite Female Screw Kit Rohs Compliant Amp - Te Connectivity
11H8975
Amplimite Female Screw Kit Rohs Compliant Amp - Te Connectivity 11H8975
AMPLIMITE FEMALE SCREW KIT ROHS COMPLIANT: YES

AMPLIMITE FEMALE SCREW KIT ROHS COMPLIANT: YES

Supplier's Site
Amplimite Female Screw Kit Amp - Te Connectivity - 41AJ4211 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite Female Screw Kit Amp - Te Connectivity
41AJ4211
Amplimite Female Screw Kit Amp - Te Connectivity 41AJ4211
AMPLIMITE FEMALE SCREW KIT

AMPLIMITE FEMALE SCREW KIT

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 172617-1 172617-1 172617-1-ND 11H8975
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews Amplimite Female Screw Kit Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products