NorComp D-Sub Connector Assemblies 172-E09-202R011

Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 2109FER-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
2109FER-ND
D-Sub Connector Assemblies 2109FER-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Receptacle, 9Pos; Gender Norcomp - 40Y4749 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 9Pos; Gender Norcomp
40Y4749
D Sub Connector, Receptacle, 9Pos; Gender Norcomp 40Y4749
D SUB CONNECTOR, RECEPTACLE, 9POS; Gender:Receptacle; Product Range:172-E M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 9POS; Gender:Receptacle; Product Range:172-E M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2109FER-ND 40Y4749
Product Name D-Sub Connector Assemblies D Sub Connector, Receptacle, 9Pos; Gender Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details