NorComp D-Sub Connector Assemblies 172-E09-103R001

Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1109MEA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1109MEA-ND
D-Sub Connector Assemblies 1109MEA-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 172-E09-103R001 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
172-E09-103R001
D-Sub Connector Assemblies 172-E09-103R001
CONN D-SUB PLUG 9POS PNL MNT

CONN D-SUB PLUG 9POS PNL MNT

Supplier's Site Datasheet
D Sub Connector, Norcomp - 172 Series, De, Plug, 9, Steel, Solder Rohs Compliant Norcomp - 07W7563 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Norcomp - 172 Series, De, Plug, 9, Steel, Solder Rohs Compliant Norcomp
07W7563
D Sub Connector, Norcomp - 172 Series, De, Plug, 9, Steel, Solder Rohs Compliant Norcomp 07W7563
D Sub Connector, NORCOMP - 172 Series, DE, Plug, 9, Steel, Solder RoHS Compliant: Yes

D Sub Connector, NORCOMP - 172 Series, DE, Plug, 9, Steel, Solder RoHS Compliant: Yes

Supplier's Site
D Sub Connector, Plug, 9Pos; D Sub Connector Type Norcomp - 40Y4738 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 9Pos; D Sub Connector Type Norcomp
40Y4738
D Sub Connector, Plug, 9Pos; D Sub Connector Type Norcomp 40Y4738
D SUB CONNECTOR, PLUG, 9POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:172-E M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 9POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:172-E M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1109MEA-ND 172-E09-103R001 07W7563 40Y4738
Product Name D-Sub Connector Assemblies D-Sub Connector Assemblies D Sub Connector, Norcomp - 172 Series, De, Plug, 9, Steel, Solder Rohs Compliant Norcomp D Sub Connector, Plug, 9Pos; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount Panel Mount Cable Mount
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6064 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details