ROHM Semiconductor USA, LLC Zener Diode, 16V, Sod-323He; Zener Voltage Vz Typ Rohm RSB16VAFHTR

Description
ZENER DIODE, 16V, SOD-323HE; Zener Voltage Vz Typ:16V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:RSB16 Series; Automotive RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 16V, SOD-323HE; Zener Voltage Vz Typ:16V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:RSB16 Series; Automotive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 16V, Sod-323He; Zener Voltage Vz Typ Rohm - 78Y8443 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 16V, Sod-323He; Zener Voltage Vz Typ Rohm
78Y8443
Zener Diode, 16V, Sod-323He; Zener Voltage Vz Typ Rohm 78Y8443
ZENER DIODE, 16V, SOD-323HE; Zener Voltage Vz Typ:16V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:RSB16 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 16V, SOD-323HE; Zener Voltage Vz Typ:16V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:RSB16 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 78Y8443
Product Name Zener Diode, 16V, Sod-323He; Zener Voltage Vz Typ Rohm
Package SOD-323; SOD-323HE
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4742A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
6 suppliers
Zener Diodes - 7384982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4480 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details