RR2LAM4S is a rectifying diode designed for general rectification applications. It features a low forward voltage drop, with typical values ranging from 0.9V to 1.1V at a forward current of 2A. The diode can handle a non-repetitive forward surge current of up to 50A and has a repetitive peak reverse voltage rating of 400V. The junction temperature can operate between -55°C and +150°C, making it suitable for a wide range of environments. Its construction is based on a silicon diffused junction type, ensuring reliability in various applications. The diode is packaged in a SOD-128 form factor, which is compatible with standard PCB designs.
RR2LAM4S is low forward voltage rectifying diode for general rectification.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Diodes |
| Product Number | RR2LAM4S |
| Product Name | Rectifying Diode |
| RoHS Compliant | RoHS |