Manufacturer: Rohm Semiconductor
Win Source Part Number: 046390-RSAC16CST2RA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 100nA @ 12V
Voltage - Zener (Nom) (Vz): 17V
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: VMN2
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
DIODE ZENER 17V 100MW VMN2 Product overview: RSAC16CST2RA from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 17V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 17V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RSAC16CST2RA can be used for catalog matching and distributor lookup.
DIODE ZENER 17V 100MW VMN2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 046390-RSAC16CST2RA | 287-RSAC16CST2RA | RSAC16CST2RA |
| Product Name | Diodes - Zener - Single - RSAC16CST2RA | 17V 100MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | |
| Package | VMN2 | Tape & Reel (TR) | VMN2 |
| VZ | 17 volts | 17 volts |