DIODE SIL CARB 1.2KV 10A TO220AC Product overview: SCS110KGC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS110KGC can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 1200V 10A (DC) Through Hole TO-220AC
Win Source Part Number: 1282185-SCS110KGC
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 10A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 10 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 200 µA @ 1200 V
Capacitance @ Vr, F: 650pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Base Product Number: SCS110
Product Status: Obsolete
DIODE SIL CARB 1.2KV 10A TO220AC
Schottky Diodes & Rectifiers SiC Schottky Barrier Diodes Mounting
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-SCS110KGC | SCS110KGC-ND | 1282185-SCS110KGC | SCS110KGC | SCS110KGC |
| Product Name | 1.2KV 10A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tube | TO-220; TO-220-2 | TO-220AC-2 | ||
| RoHS Compliant | RoHS | ||||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) |