ZENER DIODE, 39V,30PF, SOD-323; Zener Voltage Vz Typ:39V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:RSB39 Series; Automotive RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 78Y8447 |
| Product Name | Zener Diode, 39V,30Pf, Sod-323; Zener Voltage Vz Typ Rohm |
| Package | SOD-323; SOD-323 |
| Pin Count | 2 |
| RoHS Compliant | RoHS |