ROHM Semiconductor USA, LLC Schottky 20V 5A Diode and Rectifier RSX501LA-20TR

Description
DIODE SCHOTTKY 20V 5A PMDT Product overview: RSX501LA-20TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RSX501LA-20TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE SCHOTTKY 20V 5A PMDT Product overview: RSX501LA-20TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RSX501LA-20TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V 5A Diode and Rectifier - 280-RSX501LA-20TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 5A Diode and Rectifier
280-RSX501LA-20TR
Schottky 20V 5A Diode and Rectifier 280-RSX501LA-20TR
DIODE SCHOTTKY 20V 5A PMDT Product overview: RSX501LA-20TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RSX501LA-20TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 5A PMDT Product overview: RSX501LA-20TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RSX501LA-20TR can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - RSX501LA-20TR - 1092814-RSX501LA-20TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RSX501LA-20TR
1092814-RSX501LA-20TR
Diodes, Rectifiers - Single - RSX501LA-20TR 1092814-RSX501LA-20TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092814-RSX501LA-20T R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 390mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 20V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: PMDT Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092814-RSX501LA-20TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 390mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: PMDT
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - RSX501LA-20TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RSX501LA-20TR
Discrete Semiconductor Products - Diodes - Rectifiers RSX501LA-20TR
DIODE SCHOTTKY 20V 5A PMDT

DIODE SCHOTTKY 20V 5A PMDT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-RSX501LA-20TR 1092814-RSX501LA-20TR RSX501LA-20TR
Product Name Schottky 20V 5A Diode and Rectifier Diodes, Rectifiers - Single - RSX501LA-20TR Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) PMDT
Unlock Full Specs
to access all available technical data