Win Source Part Number: 1089065-RSB12WFHTL
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 9V
Voltage - Breakdown (Min): 9.6V
Power Line Protection: No
Capacitance @ Frequency: 1pF @ 1MHz
Package / Case: SC-75, SOT-416
Supplier Device Package: EMD3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: 846-RSB12WFHTLDKR,84
Base Product Number: RSB12
TVS DIODE 9VWM EMD3 Product overview: RSB12WFHTL from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RSB12WFHTL can be used for catalog matching and distributor lookup.
TVS DIODE, 9V, BIDIR, SOT-416FL ROHS COMPLIANT: YES
TVS DIODE 9VWM EMD3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1089065-RSB12WFHTL | 144-RSB12WFHTL | 78AH7525 | RSB12WFHTL |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | Tvs Diode, 9V, Bidir, Sot-416Fl Rohs Compliant Rohm | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOT416; SC-75, SOT-416 | Tape & Reel (TR) | EMD3 | |
| VBR | 9.6 volts | 9.6 volts | ||
| CT | 1 pF |