Diode Silicon Carbide Schottky 600V 10A Through Hole TO-220AC
Manufacturer: Rohm Semiconductor
Win Source Part Number: 794004-SCS110AGC
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 10A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 200μA @ 600V
Capacitance @ Vr, F: 430pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Maximum)
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): C3D10060A; SCS110AGC; SCS310AP; SCS310APC9;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
DIODE SIL CARB 600V 10A TO220AC Product overview: SCS110AGC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS110AGC can be used for catalog matching and distributor lookup.
DIODE SIL CARB 600V 10A TO220AC
Schottky Diodes & Rectifiers SiC Schottky Barrier Diode; 600V, 10A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | SCS110AGC-ND | 794004-SCS110AGC | 280-SCS110AGC | SCS110AGC | SCS110AGC |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SCS110AGC | 600V 10A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | ||
| VF | 1.7 volts | 1.7 volts | |||
| trr | 0.0 ns |