PIN DIODE, 50V, 0.05A, SOT-323; Diode Configuration:Dual Series; Resistance @ If:7ohm; Breakdown Voltage Vbr:50V; Diode Case Style:SOT-323; No. of Pins:3 Pin; Total Capacitance Ct:0.4pF; Forward Current If(AV):50mA; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | PIN Diodes |
| Product Number | 28AC1847 |
| Product Name | Pin Diode, 50V, 0.05A, Sot-323; Diode Configuration Rohm |
| Package | SOT323; SOT-323 |