ROHM Semiconductor USA, LLC Schottky 1200V Diode and Rectifier SCS110KE2C

Description
DIODE ARRAY SCHOTTKY 1200V TO247 Product overview: SCS110KE2C from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SCS110KE2C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 1200V TO247 Product overview: SCS110KE2C from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SCS110KE2C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 1200V Diode and Rectifier - 286-SCS110KE2C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1200V Diode and Rectifier
286-SCS110KE2C
Schottky 1200V Diode and Rectifier 286-SCS110KE2C
DIODE ARRAY SCHOTTKY 1200V TO247 Product overview: SCS110KE2C from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SCS110KE2C can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 1200V TO247 Product overview: SCS110KE2C from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SCS110KE2C can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - SCS110KE2C - 811669-SCS110KE2C - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SCS110KE2C
811669-SCS110KE2C
Diodes, Rectifiers - Arrays - SCS110KE2C 811669-SCS110KE2C
Manufacturer: Rohm Semiconductor Win Source Part Number: 811669-SCS110KE2C Packaging: Tube Mounting Style: Through Hole Speed: No Recovery Time > 500mA (Io) Diode Type: Silicon Carbide Schottky Reverse Recovery Time (trr): 0ns Operating Temperature - Junction: 175°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Supplier Device Package: TO-247 Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 1200V Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 360 MSL Level: 3 (168 Hours) Voltage - Forward (Vf) (Maximum) at If: 1.75V at 5A Current - Reverse Leakage at Vr: 100μA at 1200V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 811669-SCS110KE2C
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Diode Type: Silicon Carbide Schottky
Reverse Recovery Time (trr): 0ns
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Supplier Device Package: TO-247
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 360
MSL Level: 3 (168 Hours)
Voltage - Forward (Vf) (Maximum) at If: 1.75V at 5A
Current - Reverse Leakage at Vr: 100μA at 1200V

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SCS110KE2C
Schottky Diodes & Rectifiers SCS110KE2C
Schottky Diodes & Rectifiers SiC SBD 1200V 10A

Schottky Diodes & Rectifiers SiC SBD 1200V 10A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Schottky Diodes
Product Number 286-SCS110KE2C 811669-SCS110KE2C SCS110KE2C
Product Name Schottky 1200V Diode and Rectifier Diodes, Rectifiers - Arrays - SCS110KE2C Schottky Diodes & Rectifiers
Package Tube TO-247-3
Tj 175 C (347 F) 175 C (347 F)
Diode Type Schottky; Silicon Carbide Schottky
Unlock Full Specs
to access all available technical data