ROHM Semiconductor USA, LLC Circuit Protection - TVS - Diodes RSB5.6SMFHT2N

Description
Win Source Part Number: 1089070-RSB5.6SMFHT2 N Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 8,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Power - Peak Pulse: 10W Power Line Protection: No Capacitance @ Frequency: 50pF @ 1MHz Package / Case: SC-79, SOD-523 Supplier Device Package: EMD2 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Other Names: RSB5.6SMFHT2NCT,RSB5 .6SMFHT2NDKR,RSB5.6S MFHT2NTR Base Product Number: RSB5.6
Request a Quote Datasheet
Description
Win Source Part Number: 1089070-RSB5.6SMFHT2 N Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 8,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Power - Peak Pulse: 10W Power Line Protection: No Capacitance @ Frequency: 50pF @ 1MHz Package / Case: SC-79, SOD-523 Supplier Device Package: EMD2 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Other Names: RSB5.6SMFHT2NCT,RSB5 .6SMFHT2NDKR,RSB5.6S MFHT2NTR Base Product Number: RSB5.6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1089070-RSB5.6SMFHT2N - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1089070-RSB5.6SMFHT2N
Circuit Protection - TVS - Diodes 1089070-RSB5.6SMFHT2N
Win Source Part Number: 1089070-RSB5.6SMFHT2 N Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 8,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Power - Peak Pulse: 10W Power Line Protection: No Capacitance @ Frequency: 50pF @ 1MHz Package / Case: SC-79, SOD-523 Supplier Device Package: EMD2 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Other Names: RSB5.6SMFHT2NCT,RSB5 .6SMFHT2NDKR,RSB5.6S MFHT2NTR Base Product Number: RSB5.6

Win Source Part Number: 1089070-RSB5.6SMFHT2N
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 8,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Power - Peak Pulse: 10W
Power Line Protection: No
Capacitance @ Frequency: 50pF @ 1MHz
Package / Case: SC-79, SOD-523
Supplier Device Package: EMD2
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: RSB5.6SMFHT2NCT,RSB5.6SMFHT2NDKR,RSB5.6SMFHT2NTR
Base Product Number: RSB5.6

Buy Now Datasheet
TVS Protection Diode - 144-RSB5.6SMFHT2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-RSB5.6SMFHT2N
TVS Protection Diode 144-RSB5.6SMFHT2N
TVS DIODE EMD2 Product overview: RSB5.6SMFHT2N from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RSB5.6SMFHT2N can be used for catalog matching and distributor lookup.

TVS DIODE EMD2 Product overview: RSB5.6SMFHT2N from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RSB5.6SMFHT2N can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - RSB5.6SMFHT2N - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RSB5.6SMFHT2N
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes RSB5.6SMFHT2N
TVS DIODE EMD2

TVS DIODE EMD2

Supplier's Site
Zener Array, 5.6V, 10W, Sod-523-2; Zener Voltage Vz Typ Rohm - 91Y6970 - Newark, An Avnet Company
Chicago, IL, United States
Zener Array, 5.6V, 10W, Sod-523-2; Zener Voltage Vz Typ Rohm
91Y6970
Zener Array, 5.6V, 10W, Sod-523-2; Zener Voltage Vz Typ Rohm 91Y6970
ZENER ARRAY, 5.6V, 10W, SOD-523-2; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER ARRAY, 5.6V, 10W, SOD-523-2; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
RSB5.6SMFHT2N
Zener Diodes RSB5.6SMFHT2N
Zener Diodes 4.76-6.44V 1mA SOD-523; EMD2

Zener Diodes 4.76-6.44V 1mA SOD-523; EMD2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Zener Diodes
Product Number 1089070-RSB5.6SMFHT2N 144-RSB5.6SMFHT2N RSB5.6SMFHT2N 91Y6970 RSB5.6SMFHT2N
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Zener Array, 5.6V, 10W, Sod-523-2; Zener Voltage Vz Typ Rohm Zener Diodes
Package SOD-523; SC-79, SOD-523 Tape & Reel (TR) EMD2 SOD-523; SOD-523 SC-79-2
Peak Pulse Power 10 watts 10 watts 10 watts
CT 50 pF
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SBT150-04Y-DL-E - 893719-SBT150-04Y-DL-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package SMP-FD
View Details
Rectifier Diodes, Type LLD - Model: YG985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details
Zener Diodes - 7513146P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Zener
Diode Applications Voltage Regulation
View Details
Schottky barrier diode - BAT54XY,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
10 suppliers