Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968140-RSAC18CST2RA
Number of Pins: 2
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 968140-RSAC18CST2RA |
| Product Name | OEM Parts - OEM Parts (O - R) - RSAC18CST2RA |
| Pin Count | 2 |