ROHM Semiconductor USA, LLC OEM Parts - OEM Parts (O - R) - RSB6.8F2FHT106 RSB6.8F2FHT106

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970193-RSB6.8F2FHT10 6 Packaging: Cut Tape Mounting: SMD (SMT) Zener Voltage: 6.8 V Number of Pins: 3 Categories: OEM Parts(O-R) Case / Package: SOT-323 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC Max Power Dissipation: 200 mW
Request a Quote
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970193-RSB6.8F2FHT10 6 Packaging: Cut Tape Mounting: SMD (SMT) Zener Voltage: 6.8 V Number of Pins: 3 Categories: OEM Parts(O-R) Case / Package: SOT-323 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC Max Power Dissipation: 200 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - RSB6.8F2FHT106 - 970193-RSB6.8F2FHT106 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - RSB6.8F2FHT106
970193-RSB6.8F2FHT106
OEM Parts - OEM Parts (O - R) - RSB6.8F2FHT106 970193-RSB6.8F2FHT106
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970193-RSB6.8F2FHT10 6 Packaging: Cut Tape Mounting: SMD (SMT) Zener Voltage: 6.8 V Number of Pins: 3 Categories: OEM Parts(O-R) Case / Package: SOT-323 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC Max Power Dissipation: 200 mW

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970193-RSB6.8F2FHT106
Packaging: Cut Tape
Mounting: SMD (SMT)
Zener Voltage: 6.8 V
Number of Pins: 3
Categories: OEM Parts(O-R)
Case / Package: SOT-323
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Max Power Dissipation: 200 mW

Buy Now
Zener Array, 6.8V, 0.2W, Sot-323-3; Zener Voltage Vz Typ Rohm - 91Y6971 - Newark, An Avnet Company
Chicago, IL, United States
Zener Array, 6.8V, 0.2W, Sot-323-3; Zener Voltage Vz Typ Rohm
91Y6971
Zener Array, 6.8V, 0.2W, Sot-323-3; Zener Voltage Vz Typ Rohm 91Y6971
ZENER ARRAY, 6.8V, 0.2W, SOT-323-3; Zener Voltage Vz Typ:6.8V; Diode Configuration:-; Power Dissipation Pd:200mW; Operating Temperature Min:-55?C; Operating Temperature Max:150?C; Diode Case Style:SOT-323; No. of Pins:3 Pin; Product RoHS Compliant: Yes

ZENER ARRAY, 6.8V, 0.2W, SOT-323-3; Zener Voltage Vz Typ:6.8V; Diode Configuration:-; Power Dissipation Pd:200mW; Operating Temperature Min:-55?C; Operating Temperature Max:150?C; Diode Case Style:SOT-323; No. of Pins:3 Pin; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Zener Diodes Diode Arrays
Product Number 970193-RSB6.8F2FHT106 91Y6971
Product Name OEM Parts - OEM Parts (O - R) - RSB6.8F2FHT106 Zener Array, 6.8V, 0.2W, Sot-323-3; Zener Voltage Vz Typ Rohm
Package SOT323; SOT-323 SOT323; SOT-323
Pin Count 3 3
VZ 6.8 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MBD54DWT1 - 925964-MBD54DWT1 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 2 Independent Schottky 30 V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Package SOT363; SC-88/SC70-6/SOT-363
View Details
TVS Diodes - 2222819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
Diode Applications Protector
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S13362-3050DG - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Metal (TO-8)
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: TS985C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details