ROHM Semiconductor USA, LLC TVS - TVS - Diodes - RSB27F2FHT106 RSB27F2FHT106

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 756164-RSB27F2FHT106 Manufacturer Homepage: www.rohm.com Reference case: SOT323 Reference Date Code: 1007+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 756164-RSB27F2FHT106 Manufacturer Homepage: www.rohm.com Reference case: SOT323 Reference Date Code: 1007+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - RSB27F2FHT106 - 756164-RSB27F2FHT106 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - RSB27F2FHT106
756164-RSB27F2FHT106
TVS - TVS - Diodes - RSB27F2FHT106 756164-RSB27F2FHT106
Manufacturer: Rohm Semiconductor Win Source Part Number: 756164-RSB27F2FHT106 Manufacturer Homepage: www.rohm.com Reference case: SOT323 Reference Date Code: 1007+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 756164-RSB27F2FHT106
Manufacturer Homepage: www.rohm.com
Reference case: SOT323
Reference Date Code: 1007+
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
TVS Protection Diode - 144-RSB27F2FHT106 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-RSB27F2FHT106
TVS Protection Diode 144-RSB27F2FHT106
TVS DIODE 24VWM UMD3 Product overview: RSB27F2FHT106 from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RSB27F2FHT106 can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM UMD3 Product overview: RSB27F2FHT106 from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RSB27F2FHT106 can be used for catalog matching and distributor lookup.

Supplier's Site
Zener Array, Dual, 27V, 0.2W, Sot-323; Zener Voltage Vz Typ Rohm - 78Y8445 - Newark, An Avnet Company
Chicago, IL, United States
Zener Array, Dual, 27V, 0.2W, Sot-323; Zener Voltage Vz Typ Rohm
78Y8445
Zener Array, Dual, 27V, 0.2W, Sot-323; Zener Voltage Vz Typ Rohm 78Y8445
ZENER ARRAY, DUAL, 27V, 0.2W, SOT-323; Zener Voltage Vz Typ:27V; Diode Configuration:Dual Series; Power Dissipation Pd:200mW; Operating Temperature Min:-; Operating Temperature Max:150°C; Diode Case Style:SOT-323; No. of Pins:3 Pin; RoHS Compliant: Yes

ZENER ARRAY, DUAL, 27V, 0.2W, SOT-323; Zener Voltage Vz Typ:27V; Diode Configuration:Dual Series; Power Dissipation Pd:200mW; Operating Temperature Min:-; Operating Temperature Max:150°C; Diode Case Style:SOT-323; No. of Pins:3 Pin; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
RSB27F2FHT106
Zener Diodes RSB27F2FHT106
Zener Diodes

Zener Diodes

Buy Now Datasheet
Circuit Protection - TVS RSB27F2FHT106
Circuit Protection - TVS

Circuit Protection - TVS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Zener Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 756164-RSB27F2FHT106 144-RSB27F2FHT106 78Y8445 RSB27F2FHT106 RSB27F2FHT106
Product Name TVS - TVS - Diodes - RSB27F2FHT106 TVS Protection Diode Zener Array, Dual, 27V, 0.2W, Sot-323; Zener Voltage Vz Typ Rohm Zener Diodes Circuit Protection - TVS
Configuration Single
RoHS Compliant RoHS RoHS
Package Tape & Reel (TR) SOT323; SOT-323 SOT-323-3
Unlock Full Specs
to access all available technical data