ROHM Semiconductor USA, LLC 29.1V 200mW Zener Diode RSB27VFHTE-17

Description
Diode Zener Single 29.1V 200mW 2-Pin UMD T/R Product overview: RSB27VFHTE-17 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 29.1V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 29.1V, 200mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-RSB27VFHTE-17 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 29.1V 200mW 2-Pin UMD T/R Product overview: RSB27VFHTE-17 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 29.1V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 29.1V, 200mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-RSB27VFHTE-17 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
29.1V 200mW Zener Diode - 295-RSB27VFHTE-17 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
29.1V 200mW Zener Diode
295-RSB27VFHTE-17
29.1V 200mW Zener Diode 295-RSB27VFHTE-17
Diode Zener Single 29.1V 200mW 2-Pin UMD T/R Product overview: RSB27VFHTE-17 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 29.1V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 29.1V, 200mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-RSB27VFHTE-17 can be used for catalog matching and distributor lookup.

Diode Zener Single 29.1V 200mW 2-Pin UMD T/R Product overview: RSB27VFHTE-17 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 29.1V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 29.1V, 200mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-RSB27VFHTE-17 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - RSB27VFHTE-17 - 972788-RSB27VFHTE-17 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - RSB27VFHTE-17
972788-RSB27VFHTE-17
Diodes - Zener - Single - RSB27VFHTE-17 972788-RSB27VFHTE-17
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972788-RSB27VFHTE-17 Packaging: Cut Tape Contact Plating: Copper, Silver, Tin Mounting: SMD (SMT) Zener Voltage: 27 V Number of Pins: 2 ESD Protection: Yes Categories: Diodes - Zener - Single Case / Package: SOD Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Element Configuration: Single Max Reverse Leakage Current: 100 nA Max Power Dissipation: 200 mW Test Current: 1 mA

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972788-RSB27VFHTE-17
Packaging: Cut Tape
Contact Plating: Copper, Silver, Tin
Mounting: SMD (SMT)
Zener Voltage: 27 V
Number of Pins: 2
ESD Protection: Yes
Categories: Diodes - Zener - Single
Case / Package: SOD
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Element Configuration: Single
Max Reverse Leakage Current: 100 nA
Max Power Dissipation: 200 mW
Test Current: 1 mA

Buy Now
Zener Diode, 27V, Sod-323Fl; Zener Voltage Vz Typ Rohm - 78Y8446 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 27V, Sod-323Fl; Zener Voltage Vz Typ Rohm
78Y8446
Zener Diode, 27V, Sod-323Fl; Zener Voltage Vz Typ Rohm 78Y8446
ZENER DIODE, 27V, SOD-323FL; Zener Voltage Vz Typ:27V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:RSB27 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 27V, SOD-323FL; Zener Voltage Vz Typ:27V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:RSB27 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 295-RSB27VFHTE-17 972788-RSB27VFHTE-17 78Y8446
Product Name 29.1V 200mW Zener Diode Diodes - Zener - Single - RSB27VFHTE-17 Zener Diode, 27V, Sod-323Fl; Zener Voltage Vz Typ Rohm
Package Cut Tape SOD SOD-323; SOD-323FL
RoHS Compliant RoHS RoHS RoHS
VZ 27 volts 27 volts 27 volts
Unlock Full Specs
to access all available technical data