ROHM Semiconductor USA, LLC Zener Array, Aec-Q101, 16V, Sot-323; Zener Voltage Vz Typ Rohm RSB16F2FHT106

Description
ZENER ARRAY, AEC-Q101, 16V, SOT-323; Zener Voltage Vz Typ:16V; Diode Configuration:Dual Series; Power Dissipation Pd:200mW; Operating Temperature Min:-55 C; Operating Temperature Max:150 C; Diode Case Style:SOT-323 RoHS Compliant: Yes
Description
ZENER ARRAY, AEC-Q101, 16V, SOT-323; Zener Voltage Vz Typ:16V; Diode Configuration:Dual Series; Power Dissipation Pd:200mW; Operating Temperature Min:-55 C; Operating Temperature Max:150 C; Diode Case Style:SOT-323 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Array, Aec-Q101, 16V, Sot-323; Zener Voltage Vz Typ Rohm - 92Y3949 - Newark, An Avnet Company
Chicago, IL, United States
Zener Array, Aec-Q101, 16V, Sot-323; Zener Voltage Vz Typ Rohm
92Y3949
Zener Array, Aec-Q101, 16V, Sot-323; Zener Voltage Vz Typ Rohm 92Y3949
ZENER ARRAY, AEC-Q101, 16V, SOT-323; Zener Voltage Vz Typ:16V; Diode Configuration:Dual Series; Power Dissipation Pd:200mW; Operating Temperature Min:-55 C; Operating Temperature Max:150 C; Diode Case Style:SOT-323 RoHS Compliant: Yes

ZENER ARRAY, AEC-Q101, 16V, SOT-323; Zener Voltage Vz Typ:16V; Diode Configuration:Dual Series; Power Dissipation Pd:200mW; Operating Temperature Min:-55 C; Operating Temperature Max:150 C; Diode Case Style:SOT-323 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diode Arrays
Product Number 92Y3949
Product Name Zener Array, Aec-Q101, 16V, Sot-323; Zener Voltage Vz Typ Rohm
Diode Type Zener
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: PA868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
General-purpose dual Schottky diode - BAS40-06W-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13361-3050AE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Schottky Diodes & Rectifiers - 1220856 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details