ROHM Semiconductor USA, LLC Optical Sensors - Optical Sensors - Photodiodes - RPMD-0100 RPMD-0100

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 805366-RPMD-0100 Packaging: Reel Mounting Style: SMD Response Time: 100ns Viewing Angle: 120° Wavelength: 940nm Spectral Range: 800nm ~ 1050nm Current - Dark (Typ): 500pA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 2-SMD, No Lead Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 805366-RPMD-0100 Packaging: Reel Mounting Style: SMD Response Time: 100ns Viewing Angle: 120° Wavelength: 940nm Spectral Range: 800nm ~ 1050nm Current - Dark (Typ): 500pA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 2-SMD, No Lead Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - RPMD-0100 - 805366-RPMD-0100 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - RPMD-0100
805366-RPMD-0100
Optical Sensors - Optical Sensors - Photodiodes - RPMD-0100 805366-RPMD-0100
Manufacturer: Rohm Semiconductor Win Source Part Number: 805366-RPMD-0100 Packaging: Reel Mounting Style: SMD Response Time: 100ns Viewing Angle: 120° Wavelength: 940nm Spectral Range: 800nm ~ 1050nm Current - Dark (Typ): 500pA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 2-SMD, No Lead Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)

Manufacturer: Rohm Semiconductor
Win Source Part Number: 805366-RPMD-0100
Packaging: Reel
Mounting Style: SMD
Response Time: 100ns
Viewing Angle: 120°
Wavelength: 940nm
Spectral Range: 800nm ~ 1050nm
Current - Dark (Typ): 500pA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 2-SMD, No Lead
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 805366-RPMD-0100
Product Name Optical Sensors - Optical Sensors - Photodiodes - RPMD-0100
VR 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Schottky Diodes & Rectifiers - 1221200 - RS Components, Ltd.
Specs
Diode Type General Purpose; Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details