ROHM Semiconductor USA, LLC TVS - TVS - Diodes - RSA5LAGTR RSA5LAGTR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 892402-RSA5LAGTR Operating Temperature Range: 150°C (TJ) Features: 10.5V Clamp 57A Ipp Tvs Diode Surface Mount PMDS Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection Case / Package: PMDS ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 892402-RSA5LAGTR Operating Temperature Range: 150°C (TJ) Features: 10.5V Clamp 57A Ipp Tvs Diode Surface Mount PMDS Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection Case / Package: PMDS ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - RSA5LAGTR - 892402-RSA5LAGTR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - RSA5LAGTR
892402-RSA5LAGTR
TVS - TVS - Diodes - RSA5LAGTR 892402-RSA5LAGTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 892402-RSA5LAGTR Operating Temperature Range: 150°C (TJ) Features: 10.5V Clamp 57A Ipp Tvs Diode Surface Mount PMDS Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection Case / Package: PMDS ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Rohm Semiconductor
Win Source Part Number: 892402-RSA5LAGTR
Operating Temperature Range: 150°C (TJ)
Features: 10.5V Clamp 57A Ipp Tvs Diode Surface Mount PMDS
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
Case / Package: PMDS
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now
TVS Protection Diode - 144-RSA5LAGTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-RSA5LAGTR
TVS Protection Diode 144-RSA5LAGTR
TVS DIODE 5.8VWM 10.5VC PMDS Product overview: RSA5LAGTR from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RSA5LAGTR can be used for catalog matching and distributor lookup.

TVS DIODE 5.8VWM 10.5VC PMDS Product overview: RSA5LAGTR from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RSA5LAGTR can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - RSA5LAGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RSA5LAGTR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes RSA5LAGTR
TVS DIODE 5.8VWM 10.5VC PMDS

TVS DIODE 5.8VWM 10.5VC PMDS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 892402-RSA5LAGTR 144-RSA5LAGTR RSA5LAGTR
Product Name TVS - TVS - Diodes - RSA5LAGTR TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package PMDS Tape & Reel (TR) PMDS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Configuration Single
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data