ROHM Semiconductor USA, LLC Pin Diode, Aec-Q101, 30V, Sod-923-2; Diode Configuration Rohm RN262CSFHT2RA

Description
PIN DIODE, AEC-Q101, 30V, SOD-923-2; Diode Configuration:Single ; Resistance @ If:1.5ohm; Breakdown Voltage Vbr:30V; Diode Case Style:SOD-923; No. of Pins:2 Pin; Total Capacitance Ct:0.4pF; Forward Current If(AV):100mA; Packaging:Cut RoHS Compliant: Yes
Datasheet
Description
PIN DIODE, AEC-Q101, 30V, SOD-923-2; Diode Configuration:Single ; Resistance @ If:1.5ohm; Breakdown Voltage Vbr:30V; Diode Case Style:SOD-923; No. of Pins:2 Pin; Total Capacitance Ct:0.4pF; Forward Current If(AV):100mA; Packaging:Cut RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Diode, Aec-Q101, 30V, Sod-923-2; Diode Configuration Rohm - 92Y3940 - Newark, An Avnet Company
Chicago, IL, United States
Pin Diode, Aec-Q101, 30V, Sod-923-2; Diode Configuration Rohm
92Y3940
Pin Diode, Aec-Q101, 30V, Sod-923-2; Diode Configuration Rohm 92Y3940
PIN DIODE, AEC-Q101, 30V, SOD-923-2; Diode Configuration:Single ; Resistance @ If:1.5ohm; Breakdown Voltage Vbr:30V; Diode Case Style:SOD-923; No. of Pins:2 Pin; Total Capacitance Ct:0.4pF; Forward Current If(AV):100mA; Packaging:Cut RoHS Compliant: Yes

PIN DIODE, AEC-Q101, 30V, SOD-923-2; Diode Configuration:Single; Resistance @ If:1.5ohm; Breakdown Voltage Vbr:30V; Diode Case Style:SOD-923; No. of Pins:2 Pin; Total Capacitance Ct:0.4pF; Forward Current If(AV):100mA; Packaging:Cut RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category PIN Diodes
Product Number 92Y3940
Product Name Pin Diode, Aec-Q101, 30V, Sod-923-2; Diode Configuration Rohm
Package SOD-923
Unlock Full Specs
to access all available technical data