PIN DIODE, 50V, 0.05A, SOT-346; Diode Configuration:Dual Series; Resistance @ If:7ohm; Breakdown Voltage Vbr:50V; Diode Case Style:SOT-346; No. of Pins:3 Pin; Total Capacitance Ct:0.9pF; Forward Current If(AV):50mA; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | PIN Diodes |
| Product Number | 28AC1848 |
| Product Name | Pin Diode, 50V, 0.05A, Sot-346; Diode Configuration Rohm |
| Package | SOT346; SOT-346 |