TVS DIODE 30VWM UMD3 Product overview: RSB39F2FHT106 from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RSB39F2FHT106 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 892405-RSB39F2FHT106
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: - Clamp - Ipp Tvs Diode Surface Mount UMD3
Package: Reel - TR
Package: SC-70, SOT-323
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RSB39
Categories: Circuit Protection
Case / Package: UMD3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: RSB39F2FHT106CT, RSB39F2FHT106DKR, RSB39F2FHT106TR
Clamp Ipp Tvs Diode Surface Mount UMD3
TVS DIODE 30VWM UMD3
Zener Diodes 35.1-42.9V 200mW SOT-323 1mA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes |
| Product Number | 144-RSB39F2FHT106 | 892405-RSB39F2FHT106 | RSB39F2FHT106TR-ND | RSB39F2FHT106 | RSB39F2FHT106 |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - RSB39F2FHT106 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Zener Diodes |
| Configuration | Single | Single |