ROHM Semiconductor USA, LLC Zener Array, 36V, 0.2W, Sod-323Fl-2; Zener Voltage Vz Typ Rohm RSB36VFHTE-17

Description
ZENER ARRAY, 36V, 0.2W, SOD-323FL-2; Zener Voltage Vz Typ:36V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive QualificationRoHS Compliant: Yes
Datasheet
Description
ZENER ARRAY, 36V, 0.2W, SOD-323FL-2; Zener Voltage Vz Typ:36V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive QualificationRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Array, 36V, 0.2W, Sod-323Fl-2; Zener Voltage Vz Typ Rohm - 91Y6968 - Newark, An Avnet Company
Chicago, IL, United States
Zener Array, 36V, 0.2W, Sod-323Fl-2; Zener Voltage Vz Typ Rohm
91Y6968
Zener Array, 36V, 0.2W, Sod-323Fl-2; Zener Voltage Vz Typ Rohm 91Y6968
ZENER ARRAY, 36V, 0.2W, SOD-323FL-2; Zener Voltage Vz Typ:36V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive QualificationRoHS Compliant: Yes

ZENER ARRAY, 36V, 0.2W, SOD-323FL-2; Zener Voltage Vz Typ:36V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive QualificationRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diode Arrays
Product Number 91Y6968
Product Name Zener Array, 36V, 0.2W, Sod-323Fl-2; Zener Voltage Vz Typ Rohm
Diode Type Zener
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS805C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6000 volts
View Details
Diodes, Rectifiers - Arrays - HRU0103A-JTRF-E - 873870-HRU0103A-JTRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13360-6050CS - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Ceramic
View Details
General-purpose dual Schottky diode - BAS70-05-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers