ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1243945-RSB6.8G
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): ESD9B3.3ST5G; SZESD9B3.3ST5G; RSB6.8GT2R; RSB6.8G;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
| ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RSB6.8G | 1243945-RSB6.8G |
| Product Name | Bi-directional zener Diode | TVS - TVS - Diodes - RSB6.8G |
| Package | SOD-723 | |
| Pin Count | 2 | |
| RoHS Compliant | RoHS |