ROHM Semiconductor USA, LLC Single Diodes SCS108AGC

Description
Diode Silicon Carbide Schottky 600V 8A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 600V 8A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SCS108AGC-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SCS108AGC-ND
Single Diodes SCS108AGC-ND
Diode Silicon Carbide Schottky 600V 8A Through Hole TO-220AC

Diode Silicon Carbide Schottky 600V 8A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - SCS108AGC - 933180-SCS108AGC - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SCS108AGC
933180-SCS108AGC
Diodes, Rectifiers - Single - SCS108AGC 933180-SCS108AGC
Manufacturer: Rohm Semiconductor Win Source Part Number: 933180-SCS108AGC Features: Diode Silicon Carbide Schottky 600 V 8A Through Hole TO-220AC Speed: No Recovery Time > 500mA (Io) Package: Tube Package: TO-220-2 Mounting: Through Hole Part Status: Obsolete Family Name: SCS108 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Rohm Semiconductor
Win Source Part Number: 933180-SCS108AGC
Features: Diode Silicon Carbide Schottky 600 V 8A Through Hole TO-220AC
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Package: TO-220-2
Mounting: Through Hole
Part Status: Obsolete
Family Name: SCS108
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
600V 8A Diode and Rectifier - 280-SCS108AGC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 8A Diode and Rectifier
280-SCS108AGC
600V 8A Diode and Rectifier 280-SCS108AGC
DIODE SIL CARB 600V 8A TO220AC Product overview: SCS108AGC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS108AGC can be used for catalog matching and distributor lookup.

DIODE SIL CARB 600V 8A TO220AC Product overview: SCS108AGC from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SCS108AGC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SCS108AGC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SCS108AGC
Discrete Semiconductor Products - Diodes - Rectifiers SCS108AGC
DIODE SIL CARB 600V 8A TO220AC

DIODE SIL CARB 600V 8A TO220AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SCS108AGC
Schottky Diodes & Rectifiers SCS108AGC
Schottky Diodes & Rectifiers SiC Schottky Barrier Diode; 600V, 8A

Schottky Diodes & Rectifiers SiC Schottky Barrier Diode; 600V, 8A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number SCS108AGC-ND 933180-SCS108AGC 280-SCS108AGC SCS108AGC SCS108AGC
Product Name Single Diodes Diodes, Rectifiers - Single - SCS108AGC 600V 8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data