ROHM Semiconductor USA, LLC Custom Parts - Custom Parts (N - R) - RSB18F2FHT106 RSB18F2FHT106

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118457-RSB18F2FHT10 6 Packaging: Cut Tape Zener Voltage: 18 V Number of Pins: 3 Categories: Custom Parts Case / Package: SOT-323 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC Max Power Dissipation: 200 mW Max Operating Temperature: 150 °C
Request a Quote
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118457-RSB18F2FHT10 6 Packaging: Cut Tape Zener Voltage: 18 V Number of Pins: 3 Categories: Custom Parts Case / Package: SOT-323 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC Max Power Dissipation: 200 mW Max Operating Temperature: 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (N - R) - RSB18F2FHT106 - 1118457-RSB18F2FHT106 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (N - R) - RSB18F2FHT106
1118457-RSB18F2FHT106
Custom Parts - Custom Parts (N - R) - RSB18F2FHT106 1118457-RSB18F2FHT106
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118457-RSB18F2FHT10 6 Packaging: Cut Tape Zener Voltage: 18 V Number of Pins: 3 Categories: Custom Parts Case / Package: SOT-323 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC Max Power Dissipation: 200 mW Max Operating Temperature: 150 °C

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1118457-RSB18F2FHT106
Packaging: Cut Tape
Zener Voltage: 18 V
Number of Pins: 3
Categories: Custom Parts
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Max Power Dissipation: 200 mW
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1118457-RSB18F2FHT106
Product Name Custom Parts - Custom Parts (N - R) - RSB18F2FHT106
Package SOT323; SOT-323
Unlock Full Specs
to access all available technical data