Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092754-RSB12WTL
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Case / Package: EMD3
STAND-OFF Voltage (Vwm): 9V
Minimum Breakdown Voltage: 9.6V
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
TVS DIODE 9VWM EMD3 Product overview: RSB12WTL from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RSB12WTL can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount EMD3
Clamp Ipp Tvs Diode Surface Mount EMD3
TVS DIODE 9VWM EMD3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1092754-RSB12WTL | 144-RSB12WTL | RSB12WTLCT-ND | RSB12WTL |
| Product Name | TVS - TVS - Diodes - RSB12WTL | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | EMD3 | Tape & Reel (TR) | SOT416; SC-75, SOT-416 | EMD3 |