RSX101MM-30 is small power mold type (PMDU) schottky barrier diode for general rectification.
RSX101MM-30 is small power mold type (PMDU) schottky barrier diode for general rectification.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1244043-RSX101MM-30
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
---|---|---|---|
Product Category | Schottky Diodes | Schottky Diodes | Schottky Diodes |
Product Number | RSX101MM-30 | RSX101MM-30 | 1244043-RSX101MM-30 |
Product Name | 30V, 1A, SOD-123FL, Schottky Barrier Diode | Schottky Barrier Diode | Electrical Parts - RSX101MM-30 |
Package | PMDUM | SOD-123; SOD-123FL | |
RoHS Compliant | RoHS | RoHS | |
VF | 0.3900 volts | 0.4000 volts |