The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
11.2V Clamp 455.4A Ipp Tvs Diode Through Hole P600
TVS DIODE 6.5VWM 11.2VC AXIAL
TVS P600 6.5V 5000W UNIDIR
TVS DIODE, 5KW, 6.5V, P600; Breakdown Voltage Range:7.22V to 7.98V; Breakdown Voltage Vbr:7.22V; Clamping Voltage Vc Max:11.2V; Diode Case Style:P600; Diode Type:Unidirectional TVS; Filter Terminals:Axial Leaded; No. of Pins:2 RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP6.5A | 5KP6.5ALFTR-ND | 461-5KP6.5A | 5KP6.5A | 18H3506 |
| Product Name | 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | TVS DIODE 6.5VWM 11.2VC AXIAL | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 5Kw, 6.5V, P600; Breakdown Voltage Range Littelfuse |
| VR | 6.5 volts | ||||
| VBR | 7.22 to 7.98 volts | 7.22 volts | 7.22 volts | 7.22 volts | 7.22 to 7.98 volts |
| PD | 5.00E6 milliwatts | ||||
| Configuration | Single | ||||
| Package | P600, Axial | P600, Axial | P600 | P600 |