113V Clamp 44.2A Ipp Tvs Diode Through Hole P600
TVS Diodes / ESD Suppressors 5000W 70V Unidirect
TVS DIODE 70VWM 113VC P600
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP70A-E3/54GITR-ND | 5KP70A-E3/54 | 5KP70A-E3/54 |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | P600, Axial | P600 | P600 |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 113 volts | 113 volts |