12V Clamp 416.67A Ipp Tvs Diode Through Hole R-6
Manufacturer: Comchip Technology
Win Source Part Number: 764283-5KP7.0A-G
Packaging: Tape in Box
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: R6, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7V
Current - Peak Pulse (10/1000μs): 416.67A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 7.78V
Manufacturer Package: R-6
Maximum Clamping Voltage: 12V
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 250
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP7.0A-G-ND | 764283-5KP7.0A-G |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 5KP7.0A-G |
| Configuration | Single | |
| Package | R-6, Axial | |
| Peak Pulse Power | 5000 watts | 5000 watts |
| VC | 12 volts | 12 volts |