The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
82.4V Clamp 61.9A Ipp Tvs Diode Through Hole P600
82.4V Clamp 61.9A Ipp Tvs Diode Through Hole P600
Win Source Part Number: 1380961-5KP51CA
Category: Circuit Protection>Transient
Series: 5KP
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 800 pcs
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 51V
Voltage - Breakdown (Min): 56.7V
Voltage - Clamping (Max) @ Ipp: 82.4V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 61.9A
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Base Product Number: 5KP5
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)
TVS DIODE, 5KW, 51V, P600; Breakdown Voltage Range:56.7V to 62.7V; Breakdown Voltage Vbr:56.7V; Clamping Voltage Vc Max:82.4V; Diode Case Style:P600; Diode Type:Bidirectional TVS; Filter Terminals:Axial Leaded; No. of Pins:2 RoHS Compliant: Yes
TVS DIODE, 5KW, 51V, P600; Product Range:5KP Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 51Vso 40VAC 61A
TVS P600 51V 5000W BIDIR
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP51CA | 5KP51CALFCT-ND | 1380961-5KP51CA | 18H3492 | 06R2192 | 5KP51CA | 5KP51CA |
| Product Name | 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 5Kw, 51V, P600; Breakdown Voltage Range Littelfuse | Tvs Diode, 5Kw, 51V, P600; Product Range Littelfuse | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 51 volts | ||||||
| VBR | 56.7 to 62.7 volts | 56.7 volts | 56.7 volts | 56.7 to 62.7 volts | 56.7 volts | 56.7 volts | |
| PD | 5.00E6 milliwatts | ||||||
| Configuration | Single | ||||||
| Package | P600, Axial | P600, Axial | P600 | P600 | P600-2 | P600 |