Littelfuse, Inc. 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode 5KP60CA

Description
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet
Description
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode - 5KP60CA - Littelfuse, Inc.
Rosemont, IL, United States
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode
5KP60CA
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode 5KP60CA
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

Supplier's Site Datasheet
TVS - TVS - Diodes - 5KP60CA - 764282-5KP60CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KP60CA
764282-5KP60CA
TVS - TVS - Diodes - 5KP60CA 764282-5KP60CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 764282-5KP60CA Series: 5KP Packaging: Reel package Type: Zener Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: P600, Axial Applications: General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 60V Current - Peak Pulse (10/1000μs): 52.7A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Family Name: 5KP60CA Categories: Circuit Protection Minimum Breakdown Voltage: 66.7V Manufacturer Package: P600 Maximum Clamping Voltage: 96.8V Introduction Date: October 14, 2013 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 764282-5KP60CA
Series: 5KP
Packaging: Reel package
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: P600, Axial
Applications: General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 60V
Current - Peak Pulse (10/1000μs): 52.7A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Family Name: 5KP60CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 66.7V
Manufacturer Package: P600
Maximum Clamping Voltage: 96.8V
Introduction Date: October 14, 2013
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Diodes - 5KP60CALFCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
5KP60CALFCT-ND
TVS Diodes 5KP60CALFCT-ND
96.8V Clamp 52.7A Ipp Tvs Diode Through Hole P600

96.8V Clamp 52.7A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 5KP60CALFTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
5KP60CALFTR-ND
TVS Diodes 5KP60CALFTR-ND
96.8V Clamp 52.7A Ipp Tvs Diode Through Hole P600

96.8V Clamp 52.7A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS DIODE 60V 96.8V P600 - 461-5KP60CA - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 60V 96.8V P600
461-5KP60CA
TVS DIODE 60V 96.8V P600 461-5KP60CA
TVS DIODE 60V 96.8V P600

TVS DIODE 60V 96.8V P600

Supplier's Site
Tvs Diode, 5Kw, 60V, P600, Full Reel; Product Range Littelfuse - 18H3512 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 60V, P600, Full Reel; Product Range Littelfuse
18H3512
Tvs Diode, 5Kw, 60V, P600, Full Reel; Product Range Littelfuse 18H3512
TVS DIODE, 5KW, 60V, P600, FULL REEL; Product Range:5KP Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:60V; Clamping Voltage Max:96.8V; Diode Case Style:P600; No. of Pins:2Pins; Minimum Breakdown Voltage:66.7V RoHS Compliant: Yes

TVS DIODE, 5KW, 60V, P600, FULL REEL; Product Range:5KP Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:60V; Clamping Voltage Max:96.8V; Diode Case Style:P600; No. of Pins:2Pins; Minimum Breakdown Voltage:66.7V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 5Kw, 60V, P600; Product Range Littelfuse - 06R2202 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 60V, P600; Product Range Littelfuse
06R2202
Tvs Diode, 5Kw, 60V, P600; Product Range Littelfuse 06R2202
TVS DIODE, 5KW, 60V, P600; Product Range:5KP Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:60V; Clamping Voltage Max:96.8V; Diode Case Style:P600; No. of Pins:2Pins; Minimum Breakdown Voltage:66.7V; Qualification:- RoHS Compliant: Yes

TVS DIODE, 5KW, 60V, P600; Product Range:5KP Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:60V; Clamping Voltage Max:96.8V; Diode Case Style:P600; No. of Pins:2Pins; Minimum Breakdown Voltage:66.7V; Qualification:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP60CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP60CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP60CA
TVS P600 60V 5000W BIDIR

TVS P600 60V 5000W BIDIR

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5KP60CA 764282-5KP60CA 5KP60CALFCT-ND 461-5KP60CA 18H3512 5KP60CA
Product Name 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode TVS - TVS - Diodes - 5KP60CA TVS Diodes TVS DIODE 60V 96.8V P600 Tvs Diode, 5Kw, 60V, P600, Full Reel; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VR 60 volts
VBR 66.7 to 73.7 volts 66.7 volts 66.7 volts 66.7 volts 66.7 volts 66.7 volts
PD 5.00E6 milliwatts
Peak Pulse Power 5000 watts 5000 watts 5000 watts
VC 96.8 volts 96.8 volts 96.8 volts
Unlock Full Specs
to access all available technical data