Vishay Intertechnology, Inc. TVS Diodes 5KP7.0A-E3/54

Description
12V Clamp 417A Ipp Tvs Diode Through Hole P600
Request a Quote Datasheet
Description
12V Clamp 417A Ipp Tvs Diode Through Hole P600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 5KP7.0A-E3/54-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 417A Ipp Tvs Diode Through Hole P600

12V Clamp 417A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS - TVS - Diodes - 5KP7.0A-E3/54 - 1006411-5KP7.0A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KP7.0A-E3/54
1006411-5KP7.0A-E3/54
TVS - TVS - Diodes - 5KP7.0A-E3/54 1006411-5KP7.0A-E3/54
Manufacturer: Vishay Win Source Part Number: 1006411-5KP7.0A-E3/5 4 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: P600 STAND-OFF Voltage (Vwm): 7V Minimum Breakdown Voltage: 7.78V Max Clamping Voltage: 12V Peak Pulse Current(Ippm): 417A Power Dissipation - Pd: 5000W (5kW) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1006411-5KP7.0A-E3/54
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: P600
STAND-OFF Voltage (Vwm): 7V
Minimum Breakdown Voltage: 7.78V
Max Clamping Voltage: 12V
Peak Pulse Current(Ippm): 417A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-5KP7.0A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-5KP7.0A-E3/54
TVS Protection Diode 144-5KP7.0A-E3/54
TVS DIODE 7VWM 12VC P600 Product overview: 5KP7.0A-E3/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP7.0A-E3/54 can be used for catalog matching and distributor lookup.

TVS DIODE 7VWM 12VC P600 Product overview: 5KP7.0A-E3/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP7.0A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP7.0A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP7.0A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP7.0A-E3/54
TVS DIODE 7VWM 12VC P600

TVS DIODE 7VWM 12VC P600

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5KP7.0A-E3/54-ND 1006411-5KP7.0A-E3/54 144-5KP7.0A-E3/54 5KP7.0A-E3/54
Product Name TVS Diodes TVS - TVS - Diodes - 5KP7.0A-E3/54 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package P600, Axial P600 Tape & Reel (TR) P600
Peak Pulse Power 5000 watts 5000 watts 5000 watts
VC 12 volts 12 volts 12 volts
VBR 7.78 volts 7.78 volts 7.78 volts
Unlock Full Specs
to access all available technical data