94V Clamp 53.4A Ipp Tvs Diode Through Hole P600
94V Clamp 53.4A Ipp Tvs Diode Through Hole P600
5kW TVS Diode, 58V, Unidirectional, 94V Clamp, Axial Product overview: 5KP58A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 58V, 94V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 58V, 94V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP58A-E3/54 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 806260-5KP58A-E3/54
Packaging: Reel
Type: Zener
Mounting Style: Through Hole
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 58V
Voltage - Breakdown (Min): 64.4V
Current - Peak Pulse (10/1000μs): 53.4A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: P600, Axial
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 94V
TVS DIODE 58VWM 94VC P600
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP58A-E3/54GICT-ND | 144-5KP58A-E3/54 | 806260-5KP58A-E3/54 | 5KP58A-E3/54 |
| Product Name | TVS Diodes | 58V 94V TVS Protection Diode | TVS - TVS - Diodes - 5KP58A-E3/54 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | P600, Axial | Tape and Reel | P600 | |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | 5000 watts |
| VC | 94 volts | 94 volts | 94 volts |