The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1006398-5KP54A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: P600
STAND-OFF Voltage (Vwm): 54V
Minimum Breakdown Voltage: 60V
Max Clamping Voltage: 87.1V
Peak Pulse Current(Ippm): 58.6A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
87.1V Clamp 58.6A Ipp Tvs Diode Through Hole P600
87.1V Clamp 58.6A Ipp Tvs Diode Through Hole P600
TVS P600 54V 5000W UNIDIR
TVS DIODE, 5KW, 54V, P600, FULL REEL; Product Range:5KP Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP54A | 1006398-5KP54A | 5KP54ALFCT-ND | 5KP54A | 18H3494 |
| Product Name | 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS - TVS - Diodes - 5KP54A | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 5Kw, 54V, P600, Full Reel; Product Range Littelfuse |
| VR | 54 volts | ||||
| VBR | 60 to 66.3 volts | 60 volts | 60 volts | 60 volts | 60 volts |
| PD | 5.00E6 milliwatts | ||||
| Package | P600 | P600, Axial | P600 | P600 | |
| VWM | 54 volts |