Vishay Precision Group 78V 126V TVS Protection Diode 5KP78A-E3/54

Description
5kW Unidirectional TVS Diode, 78V, 126V Clamp, P600 Product overview: 5KP78A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 78V, 126V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 78V, 126V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP78A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5kW Unidirectional TVS Diode, 78V, 126V Clamp, P600 Product overview: 5KP78A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 78V, 126V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 78V, 126V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP78A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
78V 126V TVS Protection Diode - 144-5KP78A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
78V 126V TVS Protection Diode
144-5KP78A-E3/54
78V 126V TVS Protection Diode 144-5KP78A-E3/54
5kW Unidirectional TVS Diode, 78V, 126V Clamp, P600 Product overview: 5KP78A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 78V, 126V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 78V, 126V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP78A-E3/54 can be used for catalog matching and distributor lookup.

5kW Unidirectional TVS Diode, 78V, 126V Clamp, P600 Product overview: 5KP78A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 78V, 126V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 78V, 126V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP78A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 5KP78A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
126V Clamp 39.7A Ipp Tvs Diode Through Hole P600

126V Clamp 39.7A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 5KP78A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
126V Clamp 39.7A Ipp Tvs Diode Through Hole P600

126V Clamp 39.7A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Diode, Tvs, Unidirectional, 8W, 78V, P600; Product Range Vishay - 18X0098 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Unidirectional, 8W, 78V, P600; Product Range Vishay
18X0098
Diode, Tvs, Unidirectional, 8W, 78V, P600; Product Range Vishay 18X0098
DIODE, TVS, UNIDIRECTIONAL, 8W, 78V, P600; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:78V; Clamping Voltage Max:126V; Diode Case Style:P600; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, UNIDIRECTIONAL, 8W, 78V, P600; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:78V; Clamping Voltage Max:126V; Diode Case Style:P600; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, Unidirectional, 8W, 78V, P600, Full Reel; Product Range Vishay - 78K4270 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Unidirectional, 8W, 78V, P600, Full Reel; Product Range Vishay
78K4270
Diode, Tvs, Unidirectional, 8W, 78V, P600, Full Reel; Product Range Vishay 78K4270
DIODE, TVS, UNIDIRECTIONAL, 8W, 78V, P600, FULL REEL; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:78V; Clamping Voltage Max:126V; Diode Case Style:P600; No. of Pins:2Pins; Qualification:-RoHS Compliant: Yes

DIODE, TVS, UNIDIRECTIONAL, 8W, 78V, P600, FULL REEL; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:78V; Clamping Voltage Max:126V; Diode Case Style:P600; No. of Pins:2Pins; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP78A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP78A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP78A-E3/54
TVS DIODE 78VWM 126VC P600

TVS DIODE 78VWM 126VC P600

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-5KP78A-E3/54 5KP78A-E3/54GICT-ND 18X0098 78K4270 5KP78A-E3/54
Product Name 78V 126V TVS Protection Diode TVS Diodes Diode, Tvs, Unidirectional, 8W, 78V, P600; Product Range Vishay Diode, Tvs, Unidirectional, 8W, 78V, P600, Full Reel; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel P600, Axial P600
Peak Pulse Power 5000 watts 5000 watts 5000 watts
Unlock Full Specs
to access all available technical data