Manufacturer: Comchip Technology
Win Source Part Number: 1006405-5KP6.5A-G
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: R-6
STAND-OFF Voltage (Vwm): 6.5V
Minimum Breakdown Voltage: 7.22V
Max Clamping Voltage: 11.2V
Peak Pulse Current(Ippm): 446.43A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 250
11.2V Clamp 446.43A Ipp Tvs Diode Through Hole R-6
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1006405-5KP6.5A-G | 5KP6.5A-G-ND |
| Product Name | TVS - TVS - Diodes - 5KP6.5A-G | TVS Diodes |
| Package | R-6 | R-6, Axial |
| VWM | 6.5 volts | |
| IPPM | 446 amps | |
| VC | 11.2 volts | 11.2 volts |
| VBR | 7.22 volts | 7.22 volts |